EN
  • EN
  • DE

TM4E129BNCZADI3

Part No TM4E129BNCZADI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU C-SERIES ARM M-4 / IC, TM4E129BNCZAD, MCU, Tiva E-Series, ARM Cortex-M4F, 32Bit, 120MHz, PBGA212
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 797255-TM4E129BNCZADI3
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4E129BNCZADI3 CAD Model

Description

Introducing the TM4E129BNCZADI3 Microcontroller from Texas Instruments

The TM4E129BNCZADI3 is a highly capable microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments (TI), a leader in the semiconductor industry. This cutting-edge component is part of TI's Tiva™ C Series, which is well-known for providing robust performance and a rich set of features to cater to a wide range of applications, including industrial control, home automation, and Internet of Things (IoT) devices.

At the heart of the TM4E129BNCZADI3 lies an ARM® Cortex®-M4F processor that delivers exceptional computational performance with a floating-point unit for efficient processing of numerical algorithms. The MCU operates at a frequency of up to 120 MHz, offering the processing power needed for complex tasks and real-time operations.

This microcontroller is equipped with a substantial 1MB of flash memory and 256KB of SRAM, providing ample space for application code and data storage. These memory capabilities ensure that applications can run smoothly and reliably without the need for frequent external memory access, which is critical for high-performance embedded systems.

Connectivity is a strong suit of the TM4E129BNCZADI3, featuring an integrated 10/100 Ethernet MAC+PHY, which facilitates easy and robust network connectivity. This makes it an ideal choice for networked applications that require wired internet connections for data exchange, remote monitoring, or control functions.

The MCU also boasts a comprehensive set of peripherals that enhance its versatility. These include multiple serial communication interfaces such as UARTs, SPI, I2C, and CAN for interfacing with other devices and sensors. Additionally, it offers a range of timers, PWM outputs, and A/D and D/A converters, which are essential for control applications requiring precise timing and analog interfacing.

For security-conscious applications, the TM4E129BNCZADI3 comes with hardware encryption and decryption engines that support various cryptographic algorithms, ensuring data integrity and secure communications.

With its robust feature set, the TM4E129BNCZADI3 from Texas Instruments stands out as a top choice for designers and engineers looking for a powerful, secure, and connectivity-rich microcontroller for their next project. Its high level of integration and performance capabilities make it an efficient solution for a multitude of embedded systems challenges.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3206 $89.3206
2+ $86.5293 $173.0586
3+ $83.7380 $251.2140
4+ $80.9468 $323.7872
5+ $72.5730 $362.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess