EN
  • EN
  • DE

TMAG5111A4AQDBVRQ1

Part No TMAG5111A4AQDBVRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description AUTOMOTIVE, HIGH-SENSITIVITY, 2D / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5.3mT Trip, -5.3mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8.5mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355645-TMAG5111A4AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5111A4AQDBVRQ1 CAD Model

Description

Product Overview: TMAG5111A4AQDBVRQ1 from Texas Instruments

The TMAG5111A4AQDBVRQ1 is a state-of-the-art linear Hall-effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced sensor is part of TI's automotive-grade product line, ensuring high reliability and performance for critical applications in the automotive industry. It is a perfect fit for systems that require precise position sensing and is widely used in a variety of applications, including but not limited to, electric power steering, brake systems, and accelerator pedals.

Key Features

  • High Precision: The TMAG5111A4AQDBVRQ1 delivers high-accuracy linear Hall-effect measurements, enabling precise and reliable sensing of magnetic fields.
  • Wide Range: It offers a wide operating range, making it suitable for detecting a broad spectrum of magnetic strengths, ensuring versatility across different use cases.
  • Temperature Resilience: With an operating temperature range from -40°C to 125°C, the sensor is built to withstand harsh environmental conditions, typical in automotive settings.
  • Digital Interface: The sensor includes a digital I²C interface, facilitating easy integration with microcontrollers and other digital systems.
  • Small Footprint: Housed in a compact SOT-23 package, the TMAG5111A4AQDBVRQ1 is ideal for space-constrained applications.
  • Quality Assurance: As part of TI’s "Q1" series, this product meets stringent automotive industry standards for quality and reliability.

Applications

The versatility of the TMAG5111A4AQDBVRQ1 makes it suitable for a wide range of automotive applications that require precise and robust magnetic field detection. Its high sensitivity and accuracy are particularly beneficial in electric power-assisted steering systems, where it can help improve steering response and fuel efficiency. Additionally, it can be used in brake systems to provide critical feedback for anti-lock braking systems (ABS), enhancing vehicle safety. The sensor is also applicable in other automotive systems, such as transmission shift position sensing, clutch position sensing, and throttle position sensing.

Overall, the TMAG5111A4AQDBVRQ1 from Texas Instruments represents a blend of precision engineering, durability, and flexibility, making it an excellent choice for automotive manufacturers and system designers who demand the highest level of performance and reliability.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8868 $53.2080
140+ $0.7276 $101.8640
215+ $0.7049 $151.5535
295+ $0.6822 $201.2490
380+ $0.6594 $250.5720
510+ $0.5912 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess