EN
  • EN
  • DE

TMCS1100A4QDRQ1

Part No TMCS1100A4QDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC  /  Current Sensor 1 Channel Hall Effect 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 4.5V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A4QDRQ1CT,296-TMCS1100A4QDRQ1TR,296-TMCS1100A4QDRQ1DKR
Standard Package 2,500
Win Source Part Number 981835-TMCS1100A4QDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1100A4QDRQ1 CAD Model

Description

The TMCS1100A4QDRQ1 is a state-of-the-art isolated current sensor from Texas Instruments (TI), designed for a wide range of applications requiring accurate current measurement. This device offers high-precision sensing capabilities with an isolation rating of 3kVRMS, making it suitable for electric vehicles, industrial motor drives, and power inverters.

Key Features

  • High Accuracy: The TMCS1100A4QDRQ1 boasts a low offset error and high linearity, ensuring precise current measurement across its full range.
  • Isolation: With a high isolation voltage of 3kVRMS, it provides reliable electrical isolation between the measured current circuit and the sensor's output, enhancing safety and noise immunity.
  • Low Drift: Temperature and time drift are minimized, which guarantees stable performance over a wide temperature range and the lifespan of the device.
  • Automotive Qualified: This sensor is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring robustness and reliability in harsh environments.
  • Zero Magnetic Field Effect: The TMCS1100A4QDRQ1 maintains high accuracy even in the presence of external magnetic fields, thanks to its proprietary isolation technology.

Applications

  • Electric and hybrid electric vehicle systems
  • Industrial motor control
  • Renewable energy systems
  • Battery management systems
  • Power supply units

The TMCS1100A4QDRQ1 is housed in a compact, surface-mount 8-pin SOIC package, enabling easy integration into various circuit designs without taking up significant space. Its operational temperature range from -40°C to +125°C allows for deployment in a broad spectrum of environmental conditions.

Overall, the TMCS1100A4QDRQ1 from Texas Instruments represents a blend of precision, reliability, and safety, making it an excellent choice for designers looking to incorporate accurate current sensing in their automotive or industrial applications.

You May Also Be Interested in

Maxic
Lowest to $0.1439
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Sensors RoHS
Lowest to $13.9702
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4931 $53.9172
28+ $3.6866 $103.2248
43+ $3.5714 $153.5702
58+ $3.4562 $200.4596
75+ $3.3410 $250.5750
101+ $2.9954 $302.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess