EN
  • EN
  • DE

TMCS1107A3BQDRQ1

Part No TMCS1107A3BQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CUR HALL  11.25A 8SOIC  /  Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±11.25A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Other Names 296-TMCS1107A3BQDRQ1DKR,296-TMCS1107A3BQDRQ1CT,296-TMCS1107A3BQDRQ1TR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235477-TMCS1107A3BQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1107A3BQDRQ1 CAD Model

Description

Product Overview: TMCS1107A3BQDRQ1 - Texas Instruments

The TMCS1107A3BQDRQ1 is a high-precision, isolated Hall-effect current sensor developed by Texas Instruments, designed to provide accurate AC or DC current measurement in automotive and industrial applications. This sensor is a part of TI's extensive range of reliable and robust current sensing solutions, tailored to meet the stringent requirements of modern electronic systems.

Key Features

  • High Accuracy: The TMCS1107 offers a precision current sensing solution, with a low offset, low drift, and a total error of less than 1% over the full temperature range, ensuring reliable performance in critical applications.
  • Isolation: With galvanic isolation between the high-voltage bus and the low-voltage measurement interface, it provides increased safety and noise immunity, significantly reducing the risk of damage to sensitive control circuitry.
  • Wide Range: Capable of measuring currents from -35A to +35A, this sensor is versatile for various applications, from motor control to power monitoring systems.
  • Temperature Performance: Operating over an extended industrial temperature range from -40°C to +125°C, the TMCS1107A3BQDRQ1 is suitable for harsh environments.

Applications

The TMCS1107A3BQDRQ1 is ideal for a wide range of applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS), Inverter Control, and DC/DC converters.
  • Industrial motor drives, where precise current measurement is essential for performance and efficiency.
  • Renewable energy systems, including solar inverters and wind turbine power converters.
  • Power supplies and power management systems requiring accurate current monitoring.

Product Specifications

The TMCS1107A3BQDRQ1 is packaged in a 8-pin SOIC package, which is suitable for space-constrained applications. It is qualified for automotive applications, adhering to the AEC-Q100 Grade 1 standards, and is RoHS compliant. The device also offers a fast response time, making it suitable for applications where quick current measurement is critical.

For designers and engineers looking for a reliable current sensing solution, the TMCS1107A3BQDRQ1 from Texas Instruments represents a mix of performance, accuracy, and robustness, ensuring optimal functionality in a variety of demanding applications.

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Honeywell
CURRENT SENSORS
Need more? Email Us
Riedon
Current Sensors RoHS
Lowest to $297.4799
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7112 $51.9568
33+ $3.0451 $100.4883
51+ $2.9499 $150.4449
71+ $2.8548 $202.6908
91+ $2.7596 $251.1236
122+ $2.4742 $301.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,896 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess