The TMDS251PAGR is a high-performance HDMI/DVI switch designed by Texas Instruments for applications requiring the switching of multiple high-speed digital video signals. It is an ideal solution for advanced digital TV, PC monitor, set-top boxes, and digital video recorders where multiple HDMI or DVI inputs need to be managed.
Key Features:
- High-Speed Performance: The TMDS251PAGR supports a wide bandwidth that is capable of handling data rates up to 2.5 Gbps, allowing for the transmission of high-definition video without any loss in signal quality.
- Multiple Input Ports: With two selectable HDMI/DVI inputs, it provides the flexibility to connect multiple devices to a single display.
- Compatibility: This switch is fully compatible with HDMI 1.3 and DVI 1.0 specifications, ensuring a broad range of device compatibility.
- Enhanced Signal Integrity: The device incorporates advanced technology to minimize crosstalk and signal degradation, ensuring a pristine video output.
- Low Power Consumption: Designed with power efficiency in mind, the TMDS251PAGR maintains low power consumption which is ideal for energy-saving applications.
- Easy Integration: Its compact QFP (Quad Flat Package) makes it easy to integrate into existing designs without the need for significant board space or redesign.
Product Specifications:
Parameter
Value
Manufacturer
Texas Instruments
Part Number
TMDS251PAGR
Package / Case
64-TQFP
Operating Temperature
-40°C to 85°C
Supply Voltage
3.3V
Overall, the TMDS251PAGR from Texas Instruments stands out as a robust and reliable solution for high-speed digital video switching. Its combination of performance, compatibility, and ease of integration makes it a top choice for designers and manufacturers looking to create or upgrade their digital video applications.