EN
  • EN
  • DE

TMDS261BPAGR

Part No TMDS261BPAGR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description TWO-PORT HDMI SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type HDMI/DVI Switch
Applications HDTV
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1270719-TMDS261BPAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMDS261B
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMDS261BPAGR CAD Model

Description

The TMDS261BPAGR, manufactured by Texas Instruments, is a high-performance digital video interface (DVI) transceiver that is designed to facilitate the transmission of high-definition video data in consumer and professional electronics. This sophisticated integrated circuit is part of Texas Instruments' extensive line of video and audio solutions, and it is optimized for applications that require reliable and high-speed digital video transmission.

Key Features

  • High-Speed Digital Data Transmission: The TMDS261BPAGR supports a wide bandwidth necessary for transmitting high-definition video signals without degradation, ensuring excellent image quality and fidelity.
  • Compatibility: It is compatible with the Digital Visual Interface (DVI) 1.0 specification and the High-Definition Multimedia Interface (HDMI) 1.4 specification when used with a level-shifting cable or adapter, providing a versatile solution for various video applications.
  • Dual-Port Flexibility: Featuring dual input ports, this transceiver can manage multiple video streams or facilitate the design of devices with multiple video input options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS261BPAGR minimizes power usage, making it suitable for energy-sensitive applications.
  • Reduced Electromagnetic Interference (EMI): The device includes a reduced electromagnetic interference feature to ensure the integrity of video transmissions in noise-sensitive environments.

Applications

The TMDS261BPAGR is ideal for a variety of applications, including:

  • Digital TVs and monitors
  • Projectors
  • Set-top boxes
  • Video game consoles
  • Home theater systems
  • Professional video editing and playback equipment

Technical Specifications

Some of the technical specifications of the TMDS261BPAGR include:

  • Package: 64-TQFP (10x10)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V

With its robust feature set and adherence to industry standards, the TMDS261BPAGR from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate high-quality video transmission capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5639 $51.2780
48+ $2.1037 $100.9776
74+ $2.0380 $150.8120
102+ $1.9722 $201.1644
132+ $1.9065 $251.6580
176+ $1.7093 $300.8368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess