EN
  • EN
  • DE

TMDS261PAG

Part No TMDS261PAG
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 1080p - Deep Color 2-to-1 HDMI/DVI Switch With Adaptive Equalization | IC SWITCH DVI/HDMI 2:1 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type HDMI/DVI Switch
Applications HDTV
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TMDS261
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1270720-TMDS261PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS261PAG CAD Model

Description

The TMDS261PAG is a high-performance digital switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the extensive range of interface devices that Texas Instruments offers for managing and transferring digital signals in electronic systems.

Key Features

  • High-Speed Data Transfer: The TMDS261PAG is built to support high-speed digital data transmission, making it ideal for applications that require fast and reliable data transfer.
  • Compatibility: It is compatible with various digital protocols, including HDMI, DVI, and DisplayPort, providing versatility for designers in integrating the switch into multimedia and display interfaces.
  • Dual-Channel Design: Featuring a dual-channel design, the TMDS261PAG can handle two high-speed digital signals simultaneously, offering efficient switching between video sources.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for portable and power-sensitive applications.
  • Robust ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the switch against damage from static electricity.

Applications

The TMDS261PAG is well-suited for a range of applications, particularly where high-definition video and digital signal integrity are of paramount importance. Common applications include:

  • Video switchers and routers
  • Home theater systems
  • Professional A/V systems
  • PC multimedia docks and interfaces
  • Digital signage and video walls

Technical Specifications

At the heart of the TMDS261PAG are its technical specifications that ensure its performance and reliability:

  • Package: 64-TQFP (PAG)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V

Conclusion

The TMDS261PAG from Texas Instruments stands out as a versatile and efficient solution for high-speed digital switching. Its robust design and compatibility with major digital interfaces make it a top choice for engineers and designers looking to enhance their multimedia systems with reliable and high-performance switching capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3492 $50.2380
37+ $2.7481 $101.6797
57+ $2.6622 $151.7454
78+ $2.5764 $200.9592
101+ $2.4905 $251.5405
135+ $2.2328 $301.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess