EN
  • EN
  • DE

TMDS3242855-02

Part No TMDS3242855-02
Manufacturer Texas Instruments
Catalog Software, Services
Description SOFTWARE C2X/C2XX/C5X PC C / Integrated Development Environment (IDE) TMS320C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products TMS320C
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1341755-TMDS3242855-02
Ultra Librarian 3D Model Ultra Librarian TMDS3242855-02 CAD Model

Description

The TMDS3242855-02 is a state-of-the-art mixed-signal integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is tailored for demanding applications that require precision, efficiency, and reliability.

Key Features

  • Advanced mixed-signal processing capabilities
  • High-speed data conversion
  • Low-power consumption for energy-efficient operation
  • Robust thermal management for improved longevity
  • Compact form factor for space-constrained applications
  • Easy integration with various microcontrollers and processors

The TMDS3242855-02 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems. This integration not only saves space but also enhances the overall performance by minimizing signal interference and latency.

Applications

This versatile IC can be employed in a wide range of applications, making it an ideal choice for industries such as:

  • Automotive electronics
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Medical equipment
  • High-end consumer electronics

Technical Specifications

Parameter Value
Supply Voltage 1.8V to 3.3V
Operating Temperature -40°C to 85°C
Data Interface SPI, I2C, UART
Package Type QFN, TSSOP, VQFN

With its robust design and comprehensive feature set, the TMDS3242855-02 from Texas Instruments is engineered to meet the stringent requirements of modern electronic systems. Whether it's for precise data acquisition, effective signal processing, or reliable communication, this product delivers exceptional performance and value.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
MaxLinear Inc
A720NGT
Lowest to $0.2287

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess