EN
  • EN
  • DE

TMDSADAP180TO100

Part No TMDSADAP180TO100
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTR C2000 180 - 100DIMM / C2000 Control Card - Adapter Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Accessory Type Adapter Board
For Use With/Related Products C2000 Control Card
Base Product Number TMDSADAP180
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341869-TMDSADAP180TO100
Ultra Librarian 3D Model Ultra Librarian TMDSADAP180TO100 CAD Model

Description

The TMDSADAP180TO100 is a high-performance converter adapter from Texas Instruments, designed to facilitate the seamless integration of systems with different connector standards. This adapter is engineered to provide a reliable bridge between a 180-pin connector and a 100-pin connector interface.

Key Features

  • Versatility: The adapter is suitable for a wide range of applications, including industrial, automotive, and consumer electronics, where interfacing between different connector types is required.
  • High Compatibility: It is designed to be compatible with various Texas Instruments development kits and evaluation modules, ensuring a smooth connection with TI processors and microcontrollers.
  • Robust Design: Constructed with durability in mind, the TMDSADAP180TO100 can withstand the rigors of frequent use and handling, making it ideal for both prototyping and production environments.
  • Easy to Use: This plug-and-play adapter does not require any additional drivers or software for operation, simplifying the setup process and allowing for immediate use upon connection.

Technical Specifications

The adapter boasts technical specifications that ensure a high level of performance and reliability:

  • Connector Type A: 180-pin interface
  • Connector Type B: 100-pin interface
  • Dimensions: Optimized for minimal footprint to ensure it fits into various design configurations.
  • Signal Integrity: Designed to maintain signal integrity at high speeds, reducing the risk of data loss or corruption.

Applications

The TMDSADAP180TO100 is an essential tool for developers and engineers who need to connect devices or boards that have different connector types. It is particularly useful in the development phase, where rapid prototyping requires flexibility and adaptability. The adapter can be used in:

  • Embedded System Development
  • Signal Processing
  • Test and Measurement Equipment
  • Rapid Prototyping

With the TMDSADAP180TO100, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that address the practical challenges faced by engineers and developers in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess