EN
  • EN
  • DE
  • IT

TMDSCM572X

Part No TMDSCM572X
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDSEVM572X CAMERA MODULE / TMDSEVM572x - Camera
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Accessory Type Camera
For Use With/Related Products TMDSEVM572x
Base Product Number TMDSCM572
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341769-TMDSCM572X
Ultra Librarian 3D Model Ultra Librarian TMDSCM572X CAD Model

Description

The Texas Instruments TMDSCM572X is a high-performance, system-on-module (SoM) that integrates the powerful capabilities of the Sitara™ AM572x processors. Designed to serve a wide range of industrial applications, this compact module is an ideal choice for developers seeking to accelerate their product development with a reliable and flexible computing platform.

Core Features

  • Dual-Core ARM Cortex-A15 Processor: At the heart of the TMDSCM572X lies a robust dual-core ARM Cortex-A15 processor, capable of running at speeds up to 1.5 GHz. This ensures smooth and efficient handling of complex tasks and applications.
  • DSP and Graphics Acceleration: The module includes two C66x digital signal processors and dual-core ARM Cortex-M4 processors. Additionally, it boasts a 4-core PowerVR SGX544 3D GPU and a dual-core PowerVR SGX544 2D GPU, providing ample graphics processing power for multimedia applications.
  • Extensive Connectivity: With support for a range of interfaces, including PCIe, Gigabit Ethernet, HDMI, USB 3.0, and more, the TMDSCM572X offers comprehensive connectivity options for peripheral integration and data communication.
  • Onboard Memory: The module comes equipped with 2GB of DDR3 memory and 4GB of eMMC flash storage, providing ample space for applications and data.
  • Industrial Temperature Range: Engineered to operate reliably in harsh environments, the TMDSCM572X is rated for an industrial temperature range, making it suitable for a variety of challenging industrial applications.

Application Versatility

The TMDSCM572X is designed to be a versatile solution that can be employed across a diverse set of applications. It excels in scenarios that require high-performance computing, such as industrial automation, human-machine interfaces (HMIs), medical imaging, and advanced analytics. Its integration-friendly design also makes it a popular choice for embedded systems and IoT devices where space and power efficiency are critical.

Development Support

Developers working with the TMDSCM572X benefit from Texas Instruments' extensive support ecosystem. This includes access to software development kits (SDKs), reference designs, and a robust online community where engineers can collaborate and share insights. With these resources, developers can swiftly bring their innovative ideas to market while minimizing development risks and costs.

You May Also Be Interested in

Texas Instruments
USB INTERFACE ADAPTER
Lowest to $67.7360
NXP / Nexperia
OMNIVISION MIPI CAMERA FOR SBC-S
Need more? Email Us
Texas Instruments
TMDS37716A27FN
Need more? Email Us
STMicroelectronics
ADAPTER KIT FOR DVP3
Need more? Email Us
Trinamic Motion Control GmbH
BASEBOARD FOR TMCM-1617 SERVO DR
Need more? Email Us
Panasonic
PROBE DEBUGGING FOR MN101CF78AXN / AM1-MN101CF78AXN - Debug Probe
Need more? Email Us
Microchip Technology
MODULE PLUG-IN PIC24H 100QFP
Need more? Email Us
Microchip Technology
XPLAINED PRO I/O EVAL ADD-ON
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess