EN
  • EN
  • DE

TMDSDOCK28346-168

Part No TMDSDOCK28346-168
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EXPERIMENTER C28346
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series C2000, Delfino
Part Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Platform Experimenter Kit
Related Parts TMS320C28346
Mounting Type Fixed
Contents Board(s), Power Supply
Win Source Part Number TMDSDOCK28346-168-372386
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDSDOCK28346-168 CAD Model

Description

The TMDSDOCK28346-168 by Texas Instruments is a state-of-the-art development kit designed for innovators and engineers who are looking to harness the power of the C2000™ 32-bit microcontroller family. This comprehensive development platform is tailored to speed up software development and prototyping for a wide range of applications, including industrial control, electric drives, renewable energy, and smart grid solutions.

Key Features:

  • Integrated JTAG Emulation: The kit features an onboard JTAG emulation, which means there's no need for external tools to debug your programs. This simplifies the development process and reduces the cost of additional hardware.
  • Robust Connectivity: Equipped with a variety of connectivity options, including CAN, SPI, and UART interfaces, the TMDSDOCK28346-168 allows for easy integration with external devices and systems.
  • Expansion Capabilities: The development kit includes an expansion port, making it compatible with a range of application-specific daughter cards and HSEC (High-Speed Expansion Connector) modules. This ensures that the platform can adapt to your evolving project requirements.
  • Advanced Peripherals: Users can take advantage of the rich set of peripherals that are part of the C2000™ microcontroller ecosystem, such as high-resolution PWM, ADCs, and configurable GPIOs to create complex and powerful applications.

Software Support:

The TMDSDOCK28346-168 is supported by Texas Instruments' extensive software ecosystem, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which provides example projects, device drivers, and libraries to jumpstart your development process.

What's Included:

  • TMDSDOCK28346-168 baseboard
  • C2000™ microcontroller target board
  • USB cable for power and JTAG emulation
  • Quick Start Guide to assist with initial setup and use

Whether you're developing a new power management system or looking to innovate in the field of motor control, the TMDSDOCK28346-168 development kit from Texas Instruments provides the tools and flexibility needed to create sophisticated designs and accelerate your time-to-market.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess