EN
  • EN
  • DE

TMDSILPFCKIT

Part No TMDSILPFCKIT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV PFC C2000 / TMS320F28035 Power Factor Correction Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F28035
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number TMDSILPFCKIT
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8504.40.9540
Win Source Part Number 1341938-TMDSILPFCKIT
Ultra Librarian 3D Model Ultra Librarian TMDSILPFCKIT CAD Model

Description

Product Overview: Texas Instruments TMDSILPFCKIT

The TMDSILPFCKIT from Texas Instruments is a comprehensive development solution designed for engineers and developers working on industrial power factor correction (PFC) applications. This advanced kit offers a robust platform for creating high-efficiency power systems with improved power quality and lower energy consumption.

Key Features

  • Integrated PFC Controller: At the heart of the kit is a sophisticated PFC controller that ensures optimal performance of the power conversion process, leading to higher power factor and reduced harmonic distortion.
  • Modular Design: The TMDSILPFCKIT features a modular approach that allows for easy customization and scalability, enabling designers to adapt the kit to a wide range of industrial applications.
  • Comprehensive Software Suite: Accompanying the hardware is a full suite of software tools that simplifies the development process, from initial design through to testing and deployment.
  • Real-Time Monitoring: With built-in features for real-time monitoring, developers can observe system performance and make necessary adjustments to ensure the system operates at peak efficiency.
  • Extensive Documentation: Texas Instruments provides detailed documentation, including user guides, application notes, and design schematics, which help to reduce the learning curve and accelerate product development.

Applications

The TMDSILPFCKIT is ideal for a variety of industrial applications where power factor correction is critical. This includes:

  • AC-DC power supplies
  • Industrial motor drives
  • Renewable energy systems
  • Uninterruptible power supplies (UPS)
  • High-end server and telecom power systems

Why Choose TMDSILPFCKIT?

Choosing the TMDSILPFCKIT for your power factor correction needs means selecting a product that is backed by the reliability and innovation of Texas Instruments. With its versatile features, extensive support, and the reputation of a leading semiconductor company, this kit is an excellent choice for professionals seeking to enhance their power systems with advanced PFC capabilities.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess