EN
  • EN
  • DE

TMDSOSK5912

Part No TMDSOSK5912
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP5912 EVAL BRD / OMAP5912 OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341762-TMDSOSK5912
Ultra Librarian 3D Model Ultra Librarian TMDSOSK5912 CAD Model

Description

The TMDSOSK5912 is a highly integrated, robust product from Texas Instruments, designed for advanced signal processing applications. This product stands out for its exceptional performance, versatility, and reliability, making it an ideal choice for designers looking to implement complex systems in sectors such as telecommunications, industrial control, and digital media.

Key Features

  • High-Performance Processing: At the heart of the TMDSOSK5912 is a powerful digital signal processor (DSP) capable of handling high-speed computations required for real-time data processing.
  • Ample Connectivity: The device includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • Flexible Memory Options: With support for multiple memory types including DDR, NAND, and NOR, the TMDSOSK5912 offers designers the flexibility to choose the optimal memory solution for their application.
  • Robust Development Tools: Texas Instruments provides a comprehensive suite of development tools to support the TMDSOSK5912, including software libraries, reference designs, and debugging utilities to streamline the development process.

Applications

The versatility of the TMDSOSK5912 makes it suitable for a wide range of applications. Its high-speed signal processing capabilities are perfect for:

  • Advanced audio and video processing
  • Wireless communication systems
  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment

Quality and Support

Texas Instruments is known for its commitment to quality, and the TMDSOSK5912 is no exception. It is built to meet the highest industry standards, ensuring long-term reliability and performance. Furthermore, Texas Instruments offers extensive technical support for the TMDSOSK5912, including detailed documentation, a knowledge base, and dedicated customer service to assist with any design challenges.

In summary, the TMDSOSK5912 from Texas Instruments is a top-tier product for developers requiring a high-performance, adaptable, and reliable DSP solution. Its comprehensive features and support make it an excellent choice for a multitude of cutting-edge applications.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess