EN
  • EN
  • DE

TMDX570LS04HDK

Part No TMDX570LS04HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT TMS570LS EVAL / TMS570LS Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform Hercules Development Kit
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341706-TMDX570LS04HDK
Ultra Librarian 3D Model Ultra Librarian TMDX570LS04HDK CAD Model

Description

The TMDX570LS04HDK by Texas Instruments is a comprehensive development kit designed for the Hercules™ TMS570LS04x/03x series of safety microcontrollers. This development kit is ideal for engineers and developers who are working on safety-critical applications that require compliance with industry standards such as IEC 61508 SIL-3 and ISO 26262 ASIL-D.

The TMS570LS04x/03x microcontrollers are built on an ARM® Cortex®-R4F processor that provides high-performance computing capabilities while ensuring robust safety features. These features include error correction code (ECC) on both the flash and the RAM, a built-in self-test for the CPU, memory, and peripherals, and a diverse set of peripherals designed for redundancy and diagnostic capabilities.

Key Features:

  • Integrated Development Environment: The kit includes Code Composer Studio™ IDE and HALCoGen, which provide an intuitive interface for coding, debugging, and software generation.
  • Extensive Documentation: Users receive a thorough set of documentation that covers the hardware, software, and tools, facilitating a smooth development process.
  • Advanced Emulation: Featuring an on-board XDS100v2 JTAG emulator with a USB interface for straightforward debugging and programming.
  • High-Quality Safety Features: The MCU comes with advanced safety features that meet the stringent requirements of safety-critical applications.
  • Flexible Input/Output: The development kit provides a wide range of peripherals including Ethernet, CAN, LIN, and FlexRay for versatile connectivity options.

The TMDX570LS04HDK is an excellent tool for developers aiming to create reliable and secure systems for automotive, industrial, and transportation applications. The kit not only offers the necessary hardware but also provides a rich set of software tools to accelerate the development of safety-critical systems. With its focus on safety and performance, the Hercules™ TMS570LS04x/03x microcontroller and the TMDX570LS04HDK development kit provide a solid foundation for developing systems that must not fail.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
Raisonance STM32 Primers for fun, easy evaluation and development with STM32
Lowest to $15.8639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess