EN
  • EN
  • DE

NTD3055L170-001

Part No NTD3055L170-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 9A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 275pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.5W (Ta), 28.5W (Tj)
Maximum Rds On at Id,Vgs 170 mOhm @ 4.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083777-NTD3055L170-001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD3055L170-001 CAD Model

Description

ON Semiconductor NTD3055L170-001 Power MOSFET

The NTD3055L170-001 from ON Semiconductor is a high-performance power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This device is particularly suitable for power management tasks in both consumer and industrial electronics, offering a robust solution for switching and amplification purposes.

Key Features:

  • Low On-Resistance: The MOSFET features a low on-resistance of 47 mOhms typical at 10 V, which reduces power loss and enhances efficiency during operation.
  • High Continuous Drain Current: It can handle a continuous drain current of up to 12 A, making it capable of driving high-current loads with ease.
  • High Maximum Voltage: With a maximum voltage rating of 60 V (Vds), the NTD3055L170-001 is well-suited for a variety of applications where a mid-range voltage operation is required.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
  • Low Gate Charge: A low gate charge ensures quick switching performance, which is crucial for reducing switching losses in high-frequency applications.
  • TO-220 Package: The MOSFET comes in a TO-220 package that provides excellent thermal performance and is easy to mount on a printed circuit board.

Applications:

The NTD3055L170-001 is ideal for a range of applications such as:

  • Power supplies and DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • LED lighting solutions
  • Load switching

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NTD3055L170-001 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability and performance. Whether you're designing a sophisticated power management system or simply need a reliable switch for your application, the NTD3055L170-001 is a solid choice that combines performance with durability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess