EN
  • EN
  • DE

TMDXDOCK28069

Part No TMDXDOCK28069
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F28069 EVAL / TMS320F28069 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320F28069
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341819-TMDXDOCK28069
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28069 CAD Model

Description

The TMDXDOCK28069 from Texas Instruments is a comprehensive development platform designed for innovators and engineers who are looking to explore the capabilities of Texas Instruments' C2000™ microcontroller family. This development kit is specifically tailored for the Piccolo F2806x series, providing a robust hardware and software ecosystem to facilitate rapid development and testing of advanced control systems and applications.

Key Features:

  • Integrated JTAG Emulation: Users can program and debug their applications with ease, thanks to the on-board JTAG emulation. There is no need for external JTAG tools, simplifying the setup and reducing the overall development cost.
  • Expansion Capabilities: The docking station comes equipped with expansion headers compatible with a wide range of application cards. This modular approach allows for flexible and scalable system designs.
  • High-Performance Processor: At the heart of the dock is the F28069 Piccolo microcontroller, which boasts a high-efficiency 32-bit CPU, designed for real-time control applications.
  • Advanced Peripherals: The F28069 MCU offers a variety of peripherals, including PWM outputs, high-resolution ADCs, and configurable GPIOs, making it an ideal choice for motor control, renewable energy, and power conversion applications.
  • Software Support: The TMDXDOCK28069 is supported by Texas Instruments' extensive software libraries and development tools, including Code Composer Studio™ IDE and controlSUITE™ software, which provide examples and documentation to accelerate development.

What's Included:

  • TMDXDOCK28069 baseboard
  • USB cable for JTAG emulation and power
  • Quick Start Guide
  • Access to Texas Instruments' software tools and support community

Whether you're developing advanced motor control algorithms, experimenting with digital power conversion, or creating real-time control systems, the TMDXDOCK28069 offers a versatile and powerful platform to bring your innovative ideas to life. With its comprehensive feature set and strong support from Texas Instruments, this development kit stands as an essential tool for any C2000™ microcontroller enthusiast or professional.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess