EN
  • EN
  • DE

TMDXL138LOGICEXP

Part No TMDXL138LOGICEXP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L138 EVAL BRD / OMAP-L138 OMAP™ ARM9 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Board Type Evaluation Platform
Type DSP
Core Processor ARM9
Operating System Linux
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8473.30.1180
Win Source Part Number 1341933-TMDXL138LOGICEXP
Ultra Librarian 3D Model Ultra Librarian TMDXL138LOGICEXP CAD Model

Description

Texas Instruments TMDXL138LOGICEXP Logic Expansion Board

The Texas Instruments TMDXL138LOGICEXP is an innovative logic expansion board designed to extend the capabilities of the C2000™ microcontroller (MCU) family. This expansion board is a part of the C2000 Experimenter Kits, which provide a robust hardware prototyping platform for embedded system design and development. The TMDXL138LOGICEXP is specifically engineered to complement the TMS320C2000 series of microcontrollers, offering a seamless integration for designers and engineers working on advanced digital control applications.

At the heart of the TMDXL138LOGICEXP lies a rich set of features that enable users to experiment with a wide range of digital and analog inputs and outputs. This flexibility is crucial for applications that require complex logic operations and precise control, such as motor control, power conversion, renewable energy systems, and advanced sensing technologies.

The board includes an array of digital peripherals, such as LED indicators and push buttons, which can be used for simple user interfaces or status indication. It also features multiple connectors that allow for easy interfacing with external devices and other Texas Instruments expansion boards. This modularity ensures that developers can build and scale their systems with minimal effort, adapting to the evolving requirements of their projects.

One of the key benefits of the TMDXL138LOGICEXP is its support for real-time debugging and emulation. The board can be connected to a host PC via a JTAG interface, allowing developers to program the MCU, step through code, and monitor variables in real time. This capability significantly reduces development time and helps in identifying and rectifying issues early in the design process.

Furthermore, the TMDXL138LOGICEXP is accompanied by comprehensive documentation, example code, and software tools provided by Texas Instruments. These resources are designed to help users quickly get up to speed with the board's functionality and to accelerate the development of their applications.

In summary, the Texas Instruments TMDXL138LOGICEXP Logic Expansion Board is an essential tool for engineers and designers looking to leverage the power and versatility of the C2000 MCU family. With its extensive feature set, ease of use, and strong support ecosystem, it stands as a valuable asset in the development of sophisticated embedded systems.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess