The TMP117MAIYBGT is a high-precision temperature sensor from Texas Instruments, designed to meet the stringent requirements of healthcare, industrial, and commercial applications. This sensor provides a digital output with an accuracy of ±0.1°C across a wide temperature range from -20°C to +50°C and ±0.2°C across the full range of -40°C to +125°C, making it ideal for temperature-sensitive applications where precise readings are crucial.
Key Features
- High Accuracy: Offers a high degree of temperature accuracy, which is vital for applications that require precise temperature monitoring and control.
- Wide Temperature Range: With its extensive temperature range, the TMP117MAIYBGT is versatile and can be used in various environments, from cold storage to high-temperature industrial processes.
- Digital Interface: The device features an I2C interface for easy integration into existing systems, allowing for straightforward communication with microcontrollers and other digital systems.
- Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
- Small Form Factor: The compact size of the TMP117MAIYBGT makes it an excellent choice for space-constrained applications.
Applications
The TMP117MAIYBGT is used across various industries due to its high level of accuracy and reliability. Typical applications include:
- Medical devices such as clinical thermometers and patient monitoring systems
- Industrial temperature control systems
- Environmental monitoring and HVAC systems
- Food storage and transportation
- Electronic test and measurement equipment
Technical Specifications
| Parameter |
Value |
| Accuracy |
±0.1°C (from -20°C to +50°C) |
| Temperature Range |
-40°C to +125°C |
| Interface Type |
I2C |
| Supply Voltage |
1.8V to 5.5V |
| Package |
8-Pin DSBGA |
With its robust design and advanced features, the TMP117MAIYBGT from Texas Instruments stands out as a superior choice for any application that demands high-precision temperature measurements.