EN
  • EN
  • DE

TMP236AQDBZTQ1

Part No TMP236AQDBZTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O  /  Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -10°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 3.1V ~ 5.5V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±2.5°C
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TMP236
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP236AQDBZTQ1TR,296-TMP236AQDBZTQ1CT,296-TMP236AQDBZTQ1DKR
Standard Package 250
Win Source Part Number 993187-TMP236AQDBZTQ1
Ultra Librarian 3D Model Ultra Librarian TMP236AQDBZTQ1 CAD Model

Description

Introducing the TMP236AQDBZTQ1 from Texas Instruments

The TMP236AQDBZTQ1 is a high-precision temperature sensor from Texas Instruments, designed to meet the rigorous standards of automotive and industrial applications. This state-of-the-art sensor is part of TI's reliable product line, known for delivering accurate temperature measurements and robust performance in a variety of challenging environments.

At the heart of the TMP236AQDBZTQ1 lies a bandgap temperature sensor with a digital output. The sensor provides a linearly proportional voltage output with a typical accuracy of ±0.5°C without the need for external calibration. This precision is maintained over a wide temperature range, making it an ideal choice for systems that require consistent and reliable temperature monitoring.

The device operates over a temperature range of -40°C to +125°C, catering to a broad spectrum of temperature sensing needs. It also boasts a low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is of utmost importance. Additionally, the TMP236AQDBZTQ1 has a wide supply voltage range from 2.7V to 5.5V, providing flexibility in system design and ensuring compatibility with various microcontrollers and other logic devices.

Engineered with the automotive industry in mind, the TMP236AQDBZTQ1 comes in a small, surface-mount, 6-pin SOT (Small Outline Transistor) package. The compact form factor allows for easy integration into space-constrained applications, while the robust package ensures the sensor's longevity and durability under harsh conditions.

Key features of the TMP236AQDBZTQ1 include:

  • High accuracy of ±0.5°C
  • Wide temperature range of -40°C to +125°C
  • Low quiescent current for power-sensitive applications
  • Wide supply voltage range from 2.7V to 5.5V
  • Small SOT-23 package suitable for automated assembly processes
  • Automotive qualified for use in vehicle systems

Whether it's for climate control systems, powertrain components, or battery management, the TMP236AQDBZTQ1 is the go-to temperature sensor for developers looking for reliability and precision. Texas Instruments' commitment to quality ensures that each sensor is rigorously tested to meet the highest standards of performance and durability.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6663 $53.3040
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,989 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess