EN
  • EN
  • DE

MT9P401I12STC

Part No MT9P401I12STC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA 5MP CMOS 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 045075-MT9P401I12STC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9P401I12STC CAD Model

Description

Product Overview: MT9P401I12STC from ON Semiconductor

The MT9P401I12STC is a high-performance CMOS image sensor from ON Semiconductor, a leading provider of semiconductor solutions. This advanced imaging device is designed to cater to a wide range of industrial and commercial applications that require high resolution and superior image quality.

Key Features:

  • Resolution: The sensor boasts a remarkable 9 Megapixel resolution, enabling it to capture images with exceptional detail and clarity.
  • Pixel Size: With a pixel size of 1.12 microns, the MT9P401I12STC achieves an excellent balance between sensitivity and resolution.
  • Optical Format: It offers a 1/2.3-inch optical format, making it suitable for compact designs without compromising on the field of view.
  • Frame Rate: The sensor supports a fast frame rate, allowing for smooth video capture and the ability to handle dynamic scenes.
  • Shutter Type: It incorporates an electronic rolling shutter mechanism, which simplifies the design and reduces the overall system complexity.
  • Interface: The device is equipped with a high-speed serial interface that ensures quick data transfer rates, essential for high-resolution imaging tasks.
  • Color Filter Array: It comes with a standard Bayer color filter array, providing accurate color reproduction for true-to-life image capture.

Applications:

The MT9P401I12STC image sensor is versatile and can be used in various applications, including:

  • Security and surveillance systems
  • Industrial imaging and inspection
  • Medical diagnostic equipment
  • High-resolution photography and videography
  • Scientific research

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MT9P401I12STC is no exception. The product undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Users can trust the MT9P401I12STC for reliable performance in even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0000 $60.0000
15+ $8.2051 $123.0765
22+ $7.9487 $174.8714
31+ $7.6923 $238.4613
39+ $7.4359 $290.0001
52+ $6.6667 $346.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess