EN
  • EN
  • DE

MMA2240KEG

Part No MMA2240KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCELEROMETER 7G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Type Analog
Axis X
Acceleration Range ±7g
Sensitivity (mV/g) 300
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1224771-MMA2240KEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2240KEG CAD Model

Description

NXP MMA2240KEG Accelerometer

The NXP MMA2240KEG is a state-of-the-art, high-performance, capacitive micromachined accelerometer that offers a unique blend of durability and precision for a wide range of applications. This robust sensor is designed to cater to industrial demands, providing a reliable solution for motion, vibration, and tilt sensing.

At the heart of the MMA2240KEG is advanced MEMS technology, which allows for highly accurate measurements of acceleration along the X-axis. With a full-scale range of ±40g, it can detect both high and low-speed movements with ease, making it an ideal choice for applications that require dynamic response characteristics.

This accelerometer is not only precise but also comes with built-in temperature compensation. This feature ensures stable performance over a temperature range of -40°C to +125°C, making the MMA2240KEG suitable for harsh environments where temperature fluctuations are common.

Integration is a breeze thanks to its user-friendly SPI digital interface, which facilitates easy communication with a variety of microcontrollers and digital systems. The device also features a self-test capability that confirms the sensor's operational status, providing an extra layer of reliability for critical applications.

The MMA2240KEG is housed in a compact, surface-mount 16-lead QFN package, which not only saves space but also provides excellent shock survivability. Its small form factor and high shock resistance make it an excellent choice for portable electronic devices, as well as automotive and industrial equipment where space is at a premium and durability is a must.

With its combination of high accuracy, reliability, and compact design, the NXP MMA2240KEG accelerometer is a versatile component that meets the needs of engineers and designers across a multitude of industries, including automotive safety systems, industrial machine monitoring, and consumer electronics stabilization.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess