EN
  • EN
  • DE

TMP275AIDGKR/TMP275AIDGKT

Part No TMP275AIDGKR/TMP275AIDGKT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140864-TMP275AIDGKR/TMP275AIDGKT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP275AIDGKR/TMP275AIDGKT CAD Model

Description

The TMP275AIDGKR and TMP275AIDGKT are temperature sensors from Texas Instruments, designed to offer precision temperature measurements in a variety of applications. These devices are part of the TMP275 series, which is known for its high accuracy and low power consumption, making them ideal for portable and battery-powered devices.

Key Features

  • Accuracy: The TMP275 sensors provide a high accuracy of ±0.5°C over a temperature range of -40°C to +125°C. This precise measurement ensures reliable temperature monitoring in critical applications.
  • Digital Output: These sensors feature a digital output with a 2-wire serial interface, compatible with I2C bus specifications, allowing for easy integration into existing systems.
  • Programmable Resolution: The resolution of the TMP275 can be programmed from 9 to 12 bits, giving users the flexibility to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications, the TMP275 has a low quiescent current, which helps in extending battery life in portable devices.
  • Wide Operating Voltage Range: Operating from a supply voltage of 2.7V to 5.5V, these sensors can be used in a wide range of applications without the need for voltage regulation.

Applications

The TMP275 temperature sensors are versatile and can be used in various applications, such as:

  • Environmental monitoring and HVAC systems
  • Industrial controls and process monitoring
  • Medical equipment
  • Computer peripheral thermal protection
  • Battery management systems

Package Information

The TMP275AIDGKR and TMP275AIDGKT are available in an 8-pin MSOP (DGK) package, providing a compact footprint for space-constrained applications. The package is designed to ensure optimal thermal conduction for accurate temperature sensing.

Conclusion

The TMP275AIDGKR/TMP275AIDGKT from Texas Instruments represents a reliable and efficient solution for precise temperature monitoring across a broad range of applications. With its high accuracy, digital interface, and programmable features, this sensor series stands out as a top choice for designers looking to incorporate temperature sensing into their systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
285+ $0.3545 $101.0325
440+ $0.3425 $150.7000
630+ $0.3186 $200.7180
820+ $0.3066 $251.4120
1,020+ $0.2946 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess