EN
  • EN
  • DE

TMP300AIDBVR

Part No TMP300AIDBVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Features Trip Test
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 213139-TMP300AIDBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP300AIDBVR CAD Model

Description

Product Overview: TMP300AIDBVR

The TMP300AIDBVR is a versatile and precise temperature switch from Texas Instruments, renowned for its reliability and performance in a wide array of applications. This temperature sensor IC is engineered to provide a cost-effective solution for temperature monitoring with a built-in hysteresis feature, ensuring stable operation over a range of conditions.

Key Features

  • Adjustable Temperature Threshold: The TMP300AIDBVR allows users to set a specific temperature threshold to trigger the switch, offering flexibility for various scenarios.
  • Accuracy: With a high degree of accuracy, this device ensures precise temperature readings, which is critical for maintaining the integrity of temperature-dependent systems.
  • Low Power Consumption: Designed for energy efficiency, the TMP300AIDBVR is ideal for battery-powered applications, as it helps to extend the life of the power source.
  • Wide Operating Temperature Range: This sensor can operate over a broad temperature range, making it suitable for environments that experience extreme temperature variations.
  • Small Form Factor: The compact SOT-23 package makes it easy to incorporate into space-constrained designs without compromising performance.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various application requirements and simplifying integration into existing designs.

Applications

The TMP300AIDBVR is highly adaptable and can be used in numerous applications, including:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Battery management systems
  • Environmental monitoring
  • Portable medical devices

Quality and Support

As a product of Texas Instruments, the TMP300AIDBVR comes with the guarantee of high-quality manufacturing and robust support. TI provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the sensor into your project.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess