EN
  • EN
  • DE

TMS27C040-15JE

Part No TMS27C040-15JE
Manufacturer Texas Instruments
Catalog RAM
Description 4 194 304-Bit Programmable ead-Only Memory 32-CDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 994082-TMS27C040-15JE
Categories RAM
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27C040-15JE CAD Model

Description

Texas Instruments TMS27C040-15JE Overview

The Texas Instruments TMS27C040-15JE is a high-performance, 4-megabit (512K x 8) UV erasable and programmable read-only memory (EPROM) integrated circuit. This device is designed for applications requiring large non-volatile memory storage and where the data is typically programmed into the device only once or infrequently updated. It is particularly well-suited for program storage in systems where fast read access is required.

Key Features

  • Memory Size: 4 Megabit (512 K x 8)
  • Access Time: 150 ns
  • Single 5V Power Supply: Simplifies the power design for the system, making it ideal for a wide range of applications.
  • Package: The TMS27C040-15JE comes in a 32-lead JEDEC-standard plastic cerdip (CDIP) package, which is known for its durability and reliability in harsh environments.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications.
  • Industry-Standard Pinout: This device follows the industry-standard pinout for EPROMs, allowing for easy integration into existing designs without the need for board changes.

Applications

With its robust design and large storage capacity, the TMS27C040-15JE is ideal for a variety of applications, including:

  • Embedded systems
  • Microprocessor-based systems
  • Computer BIOS chips
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Programming and Erasure

The TMS27C040-15JE is designed to be programmed by a variety of EPROM programmers available in the market. The programming process is straightforward and can be easily integrated into the product manufacturing process. For erasure, the device requires exposure to ultraviolet (UV) light, which can be achieved using a standard EPROM eraser. This feature allows for the reuse of the device after testing or if updates are necessary.

Reliability and Quality

As with all Texas Instruments products, the TMS27C040-15JE is manufactured to the highest quality standards. Texas Instruments' commitment to quality ensures that this EPROM provides reliable storage for critical data in a wide range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $20.1955
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Micron Technology Inc.
Contact for details
Lowest to $14.4788

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess