EN
  • EN
  • DE

TMS27C256-20

Part No TMS27C256-20
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199379-TMS27C256-20
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C256-20 CAD Model

Description

Introducing the TMS27C256-20 EPROM from Texas Instruments

The TMS27C256-20 is a high-performance, 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) component designed and manufactured by the renowned industry leader, Texas Instruments. This device offers a substantial 32K x 8-bit organization, making it an ideal solution for a wide range of applications that require reliable, non-volatile memory storage.

Key Features

  • Speed: The TMS27C256-20 boasts an impressive access time of 200 nanoseconds, providing swift data retrieval for high-speed microprocessors and enhancing overall system performance.
  • Programming: It features a convenient single 5V power supply for both read and programming modes, simplifying the system design and power management.
  • UV Erasable: The device can be erased and reprogrammed by exposure to ultraviolet light, allowing for multiple uses and flexibility in development and prototyping phases.
  • Package: It comes in a 28-pin dual in-line package (DIP), which is a standard through-hole mounting design, ensuring compatibility with a wide variety of printed circuit boards and easy handling for technicians.
  • Temperature Range: The TMS27C256-20 operates within a temperature range of 0°C to 70°C, making it suitable for commercial applications where temperature conditions are controlled.

Applications

The versatility of the TMS27C256-20 EPROM extends to numerous applications, including but not limited to:

  • Embedded systems for control processes
  • Computer BIOS storage
  • Gaming industry for game and machine code storage
  • Telecommunications for firmware storage
  • Automotive electronics for ECU firmware
  • Industrial machines where program integrity is crucial

Reliability and Quality Assurance

As with all Texas Instruments products, the TMS27C256-20 is designed to meet the highest standards of quality and reliability. Texas Instruments' commitment to excellence ensures that this EPROM device provides consistent performance and durability for critical and long-term applications.

Whether you're developing new technology or maintaining existing systems, the TMS27C256-20 from Texas Instruments is a dependable choice for your memory storage needs, combining speed, flexibility, and reliability in a single component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7003 $51.8042
33+ $3.0362 $100.1946
51+ $2.9413 $150.0063
71+ $2.8464 $202.0944
91+ $2.7516 $250.3956
122+ $2.4669 $300.9618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess