EN
  • EN
  • DE

TMS27C512-10JL

Part No TMS27C512-10JL
Manufacturer Texas Instruments
Catalog RAM
Description TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES / EPROM UV 512K-bit 64K x 8 100ns 28-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219267-TMS27C512-10JL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS27C512
Introduction Date November 01, 1985
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TMS27C512-10JL CAD Model

Description

The TMS27C512-10JL is a high-performance, 512 Kilobit Electrically Programmable Read-Only Memory (EPROM) component manufactured by Texas Instruments. This device is designed for applications that require storage of firmware, software code, lookup tables, or any other form of non-volatile data. It features a 64K x 8-bit organization, making it suitable for a wide range of computing and embedded systems.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: Ideal for low-power operations and compatibility with most digital systems.
  • Programmable: Can be programmed with industry-standard EPROM programmers, providing flexibility and ease of use.
  • CMOS Technology: Ensures low power consumption and high-speed performance.
  • Package: The device comes in a 32-lead Ceramic Dual In-line Package (CDIP), ensuring robustness and reliability.
  • Temperature Range: Operates within a wide temperature range, making it suitable for industrial applications.

Applications

The TMS27C512-10JL is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Reliability and Quality

Texas Instruments is known for producing high-quality electronic components that meet rigorous industry standards. The TMS27C512-10JL EPROM is no exception, offering excellent reliability and endurance. The device's non-volatile memory ensures data retention over an extended period, even without power, making it a trusted choice for critical applications where data integrity is paramount.

Whether you are developing a new product or maintaining an existing system, the TMS27C512-10JL from Texas Instruments provides a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

Micron Technology Inc.
DRAM RLDRAM, 16Mbx18, 1.8V, 144-ball µBGA
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $104.3900
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess