The TMS28F210 from Texas Instruments is an advanced Flash memory device, providing high-speed, reliable storage solutions for a wide range of applications. This memory chip is designed to meet the rigorous demands of the modern electronics industry, offering both performance and durability.
Key Features
- Capacity: The TMS28F210 offers a substantial storage capacity, making it suitable for storing firmware, boot code, and other critical data.
- Access Times: With fast access times, this Flash memory enables quick read operations, which is crucial for high-performance computing and real-time applications.
- Endurance: The device is built to withstand a significant number of program/erase cycles, ensuring a long operational life and reliability over time.
- Programming: It features a user-friendly programming model that simplifies the integration process with various microcontrollers and processors.
- Power Efficiency: The TMS28F210 is designed for low power consumption, making it an ideal choice for battery-powered and energy-sensitive devices.
Applications
This Flash memory chip is versatile and can be used in a variety of applications, including but not limited to automotive electronics, industrial control systems, telecommunications infrastructure, and consumer electronics. Its robust design ensures that it can operate reliably in harsh environments where temperature and humidity can vary widely.
Technical Specifications
Parameter
Value
Memory Type
Flash
Memory Size
210 Mbit
Operating Voltage
4.5V - 5.5V
Operating Temperature
-40°C to +85°C
Quality and Support
Texas Instruments is committed to providing not only high-quality products but also excellent customer support. The TMS28F210 is backed by TI's comprehensive technical support and documentation, ensuring that customers have access to the resources they need to successfully implement this Flash memory into their designs.