EN
  • EN
  • DE

TMS29F040-12C5FML

Part No TMS29F040-12C5FML
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219298-TMS29F040-12C5FML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS29F040-12C5FML CAD Model

Description

Introducing the TMS29F040-12C5FML Flash Memory

The TMS29F040-12C5FML is a high-performance, 4-megabit Flash memory chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced memory solution is ideal for applications requiring fast and reliable non-volatile storage. With its quick access times and large storage capacity, it is perfectly suited for a wide range of uses in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Capacity: The TMS29F040-12C5FML offers a generous 4-megabit storage capacity, providing ample space for firmware, boot code, and data storage.
  • Speed: With an access time of 120 nanoseconds, this Flash memory chip allows for rapid data retrieval, ensuring smooth and efficient operation of your electronic devices.
  • Package: Encased in a robust 32-pin TSOP (Thin Small-Outline Package), the TMS29F040-12C5FML is designed for surface mounting, providing a compact footprint and saving valuable board space.
  • Technology: Utilizing cutting-edge Flash memory technology, this chip offers excellent endurance and data retention, with the ability to endure a minimum of 10,000 program/erase cycles.
  • Single 5V Power Supply: The device operates on a single 5-volt power supply, simplifying power management in complex systems.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, making it suitable for various harsh environments.

Applications

The TMS29F040-12C5FML is versatile and can be used in numerous applications, including:

  • Embedded systems requiring frequent code updates or data logging
  • Automotive control units where durability and reliability are paramount
  • Industrial equipment that requires long-term data retention without power
  • Consumer electronics where quick access to stored content is essential

Conclusion

With its combination of speed, capacity, and durability, the TMS29F040-12C5FML from Texas Instruments stands out as an excellent choice for designers and engineers seeking a reliable Flash memory solution. Whether it's for mass storage or firmware applications, this chip is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess