EN
  • EN
  • DE
  • IT

TMS320BC51PQ100

Part No TMS320BC51PQ100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 132-BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 4kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 123121-TMS320BC51PQ100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PQ100 CAD Model

Description

The TMS320BC51PQ100 is a high-performance digital signal processor (DSP) from the renowned semiconductor company Texas Instruments (TI). This DSP is part of TI's TMS320 series, which is widely recognized for its robust architecture designed to handle complex numerical operations required in digital signal processing tasks. The TMS320BC51PQ100 is particularly suitable for applications in telecommunications, audio processing, industrial control systems, and any other domain that demands efficient, real-time signal processing capabilities.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320BC51PQ100 is an advanced fixed-point DSP core that can execute up to 50 million instructions per second (MIPS), ensuring swift and reliable processing for demanding applications.
  • On-Chip Memory: The device is equipped with integrated RAM and ROM, facilitating faster data access and improved performance without the need for external memory components.
  • Programmable: Users can program the DSP in a variety of high-level languages, including C and assembly, which allows for flexibility and ease of development.
  • Peripheral Integration: This DSP includes a range of integrated peripherals such as timers, serial ports, and parallel I/O, which can reduce system costs and simplify design complexity.
  • Power Management: The TMS320BC51PQ100 features power-saving modes, making it an ideal choice for portable and battery-operated devices where power efficiency is critical.

Package and Quality:

The TMS320BC51PQ100 comes in a 100-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the TMS320BC51PQ100 is no exception, offering reliability and performance consistency.

Applications:

This DSP is capable of supporting a wide range of applications, such as:

  • Wireless and wired communication systems
  • Audio and speech processing
  • Medical imaging and diagnostics
  • Industrial automation and control
  • Instrumentation and measurement systems

In conclusion, the TMS320BC51PQ100 from Texas Instruments is a versatile and powerful digital signal processor that offers a blend of performance, integrated features, and power efficiency, making it a top choice for engineers and designers working on advanced signal processing solutions.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $18.1272
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM 2X3MB SHARC SINGLEDDR LPC PK
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0448 $90.0448
2+ $87.1401 $174.2802
3+ $84.2355 $252.7065
4+ $75.5214 $302.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess