EN
  • EN
  • DE

TMS320C28345ZFEQ

Part No TMS320C28345ZFEQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.1V/3.3V 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 516kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797283-TMS320C28345ZFEQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28345
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28345ZFEQ CAD Model

Description

The TMS320C28345ZFEQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and consumer applications that require efficient real-time signal processing capabilities. This product is part of the TMS320C28x series, which is renowned for its exceptional computational precision and control functionality.

Key Features

  • High-Performance Processing: With a core frequency of up to 300 MHz, the TMS320C28345ZFEQ provides 300 million instructions per second (MIPS), enabling fast and efficient signal processing.
  • Memory: The device includes integrated memory with up to 516 KB of RAM, which can be configured as program or data space, and 1 MB of flash memory for robust application storage.
  • Precision: It offers 32-bit floating-point arithmetic as well as 16-bit fixed-point processing, ensuring precise calculations essential for control and digital signal processing applications.
  • Peripherals: A wide array of peripherals such as PWM outputs, capture inputs, QEP interfaces, and serial ports (SCI, SPI, I2C, CAN) are available, providing versatile interface options.
  • Enhanced Control: The DSP is equipped with advanced control peripherals like high-resolution PWM and enhanced capture modules, making it ideal for motor control and power conversion applications.
  • Low Power Consumption: Its low-power design makes it suitable for portable and battery-powered devices, without compromising performance.

Applications

The versatility of the TMS320C28345ZFEQ allows it to be employed in a variety of applications, including:

  • Industrial motor drives and control systems
  • Automotive control units
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Medical instrumentation and monitoring devices
  • Audio processing and pro-audio equipment

Design Support

Texas Instruments provides comprehensive design support for the TMS320C28345ZFEQ, including development tools, software libraries, and reference designs to help reduce development time and accelerate time-to-market for products utilizing this DSP.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4380 $55.4380
3+ $45.4876 $136.4628
4+ $44.0662 $176.2648
5+ $42.6447 $213.2235
7+ $41.2232 $288.5624
9+ $36.9587 $332.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess