EN
  • EN
  • DE

TMS320C52PJ57

Part No TMS320C52PJ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688345-TMS320C52PJ57
Ultra Librarian 3D Model Ultra Librarian TMS320C52PJ57 CAD Model

Description

The Texas Instruments TMS320C52PJ57 is a high-performance, industry-leading digital signal processor (DSP) that is part of the TMS320C5x generation. This DSP is designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control, and automotive systems.

Key Features:

  • High-Speed Processing: With a clock speed of up to 100MHz, the TMS320C52PJ57 offers fast instruction cycles that are crucial for real-time signal processing tasks.
  • Optimized Architecture: The device features a modified Harvard architecture that allows for separate program and data spaces, enabling simultaneous access to program instructions and data for increased processing efficiency.
  • On-Chip Memory: It includes on-chip memory comprising 544 bytes of dual-access RAM and 256 bytes of single-access RAM, facilitating quick data manipulation and storage.
  • Precision: The TMS320C52PJ57 supports 16-bit fixed-point arithmetic, which is perfect for applications requiring precise calculations and stable performance.
  • Peripheral Integration: This DSP comes with a variety of integrated peripherals, such as a serial port for communication, a timer for internal/external event counting, and a direct memory access (DMA) controller that enhances data transfer capabilities without CPU intervention.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C52PJ57 is suitable for battery-powered and portable devices, ensuring longer operational times.
  • Development Support: Texas Instruments provides extensive support for development, including software tools, reference designs, and a robust community forum for troubleshooting and innovation.

Applications:

The versatility of the TMS320C52PJ57 DSP makes it applicable in various domains, such as:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Digital communications systems
  • Automotive electronics
  • Robotics and automation systems

In conclusion, the TMS320C52PJ57 from Texas Instruments is a powerful DSP solution that offers a blend of speed, precision, and power efficiency, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0344 $60.1376
9+ $12.3360 $111.0240
13+ $11.9505 $155.3565
18+ $11.5650 $208.1700
23+ $11.1795 $257.1285
30+ $10.0230 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess