EN
  • EN
  • DE

AD21489WBSWZ402RL

Part No AD21489WBSWZ402RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC WITH 5 MB ON CHIP RAM 400M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tape & Reel
Product Status Active
Type Floating Point
Interface EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number AD21489
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355032-AD21489WBSWZ402RL
Ultra Librarian 3D Model Ultra Librarian AD21489WBSWZ402RL CAD Model

Description

The AD21489WBSWZ402RL is a high-performance, mixed-signal processor from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADSP-214xx family, which is known for its exceptional signal processing capabilities, making it an ideal choice for a wide range of applications including audio processing, industrial control, and instrumentation.

Key Features

  • Processor Core: The device features a 32-bit, floating-point DSP core that can operate at high speeds, providing efficient computation for complex algorithms.
  • Memory: It comes with integrated memory, including both RAM and ROM, facilitating quick data access and storage without the need for external memory components.
  • Peripherals: A variety of peripherals are integrated into the chip, such as timers, serial ports, and parallel I/O, which allow for versatile connectivity and control options.
  • Analog Integration: The processor includes an on-chip ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), enabling direct interfacing with analog signals.
  • Performance: With its high clock speed and efficient architecture, the AD21489WBSWZ402RL is capable of executing complex signal processing tasks with minimal latency.

Potential Applications

The AD21489WBSWZ402RL processor is suitable for a variety of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Active noise cancellation systems
  • Industrial control systems
  • Medical instrumentation
  • Communication infrastructure

With its robust feature set and high-performance capabilities, the AD21489WBSWZ402RL from Analog Devices Inc. is a powerful solution for designers seeking a processor that can handle demanding signal processing tasks with ease. Whether it's for audio processing or industrial applications, this product delivers the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.8577
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4782 $94.9564
3+ $38.9565 $116.8695
4+ $37.7391 $150.9564
6+ $36.5217 $219.1302
8+ $35.3044 $282.4352
10+ $31.6522 $316.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess