EN
  • EN
  • DE

TMS320C5504AZCH12

Part No TMS320C5504AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 120MHz 240MIPS 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797289-TMS320C5504AZCH12
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5504
Introduction Date March 17, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5504AZCH12 CAD Model

Description

The Texas Instruments TMS320C5504AZCH12 is a highly integrated, high-performance digital signal processor (DSP) that is part of the TMS320C5000™ DSP family. This processor is designed to deliver superior performance for audio and voice applications, making it an ideal choice for a wide range of products from professional audio equipment to consumer electronics.

Key Features:

  • High-Performance Digital Signal Processing: With a core frequency of up to 300 MHz, the TMS320C5504AZCH12 offers powerful processing capabilities for complex algorithms and signal processing tasks.
  • Low Power Consumption: Engineered for efficiency, this DSP provides exceptional performance while maintaining low power consumption, suitable for battery-powered devices.
  • Integrated Peripherals: Includes a range of built-in peripherals such as serial ports, timers, and a high-speed USB 2.0 interface, facilitating easy integration into system designs.
  • Large On-Chip Memory: Comes equipped with ample on-chip memory, reducing the need for external memory components and helping to lower system costs.
  • Advanced Audio Processing: Features specialized hardware and instructions optimized for audio and voice processing, delivering crisp, clear sound quality.
  • Flexible Connectivity: Offers multiple connectivity options, including I2C, SPI, and UART interfaces, allowing for versatile system integration.

Applications:

The TMS320C5504AZCH12 is suitable for a wide array of applications, including:

  • Professional and consumer audio equipment
  • Speech and audio processing applications
  • Portable medical devices
  • Industrial control systems
  • Instrumentation and measurement devices

Technical Specifications:

Parameter Value CPU Frequency Up to 300 MHz On-Chip Memory Varies by model Operating Temperature Range -40°C to 85°C Package BGA (Ball Grid Array)

The TMS320C5504AZCH12 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for developers looking to create advanced audio and voice processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9041 $53.4246
14+ $7.3060 $102.2840
22+ $7.0777 $155.7094
30+ $6.8494 $205.4820
38+ $6.6210 $251.5980
51+ $5.9361 $302.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess