EN
  • EN
  • DE

TMS320C5532AZHHA10

Part No TMS320C5532AZHHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TMS320C5532AZHHA10-ND,296-30040,-296-30040-ND,TEXTISTMS320C5532AZHHA10,2156-TMS320C5532AZHHA10
Standard Package 160
Win Source Part Number 1159338-TMS320C5532AZHHA10
Ultra Librarian 3D Model Ultra Librarian TMS320C5532AZHHA10 CAD Model

Description

The TMS320C5532AZHHA10 is a high-performance digital signal processor (DSP) from Texas Instruments (TI) designed for applications requiring efficient, high-speed numerical processing. It is part of TI's TMS320C5000™ series, which is renowned for its low-power consumption and optimized performance in audio and real-time signal processing tasks.

Key Features:

  • High Performance: This DSP is built on a high-speed, low-power 16-bit fixed-point architecture that allows for efficient execution of complex algorithms and signal processing operations.
  • Low Power Consumption: It is designed with TI's advanced power management techniques, making it ideal for battery-powered and portable devices where energy efficiency is critical.
  • Integrated Peripherals: TMS320C5532AZHHA10 includes a variety of on-chip peripherals such as serial ports, timers, and an analog-to-digital converter (ADC) to reduce system costs and board space.
  • Large Memory: It comes with ample on-chip memory, which includes both RAM and ROM, facilitating swift data processing without the need for external memory components.
  • Development Support: TI provides extensive development support for the TMS320C5532AZHHA10 with software tools, reference designs, and a robust technical community to help designers reduce development time.

Applications:

The DSP is suitable for a broad range of applications, including:

  • Professional and consumer audio equipment
  • Voice and speech processing
  • Biometric analysis and security systems
  • Medical instrumentation
  • Industrial control systems

Technical Specifications:

Parameter Value
Clock Speed Up to 100 MHz
On-Chip Memory ROM and RAM
Analog-to-Digital Converter Integrated
Operating Temperature Range -40°C to 85°C
Package / Case 201-LFBGA

The TMS320C5532AZHHA10 from Texas Instruments is a powerful DSP that offers a balance between performance and power efficiency, making it an excellent choice for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess