EN
  • EN
  • DE

TMS320C6203BGNZ300

Part No TMS320C6203BGNZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 352-BBGA, FCBGA
Manufacturer Package 352-FCBGA (27x27)
Win Source Part Number 1271060-TMS320C6203BGNZ300
Manufacturer Homepage www.ti.com
Family Name TMS320C6203B
Introduction Date November 01, 1998
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNZ300 CAD Model

Description

The TMS320C6203BGNZ300 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' (TI) TMS320C6000 DSP platform. This powerful processor is designed to meet the intense processing demands of modern signal processing applications such as telecommunications, audio processing, industrial control systems, and digital imaging.

Key Features:

  • High-Speed Performance: The TMS320C6203BGNZ300 operates at a frequency of up to 300MHz, providing a high level of processing power suitable for complex algorithms and real-time data processing tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of multiple operations within a single clock cycle, significantly enhancing the DSP's performance.
  • Large On-Chip Memory: The device includes integrated memory blocks that minimize the need for external memory components, thus reducing system costs and complexity. It features a large Level 1 (L1) program and data cache to ensure swift access to frequently used instructions and data.
  • Optimized for Low Power Consumption: The TMS320C6203BGNZ300 is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.
  • Robust Peripheral Set: The processor is equipped with a variety of peripherals, including multichannel buffered serial ports (McBSPs), timers, and a host-port interface (HPI), which facilitate easy interfacing with other components in a system.
  • Scalable and Flexible: The TMS320C6203BGNZ300 is part of the scalable TMS320C6000 DSP family, ensuring software and hardware compatibility across different devices within the platform.

Applications:

The TMS320C6203BGNZ300 is ideally suited for a wide range of applications, such as:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control and Automation
  • High-Definition Video Processing

Package and Quality:

The TMS320C6203BGNZ300 comes in a 352-BGA (Ball Grid Array) package, ensuring reliable connectivity and a compact footprint for space-constrained applications. The processor is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high standards of quality and reliability.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.1620 $129.1620
2+ $124.8566 $249.7132
3+ $111.9404 $335.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess