EN
  • EN
  • DE

TMS320C6414DGLZ6E3

Part No TMS320C6414DGLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-BGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797312-TMS320C6414DGLZ6E3
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C6414
Introduction Date October 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6414DGLZ6E3 CAD Model

Description

The TMS320C6414DGLZ6E3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust capabilities in processing and managing digital signals in real-time. This DSP is part of the TMS320C64x series, which is designed to meet the intensive computational demands of modern signal processing applications.

Key Features

  • High-Speed Performance: This device operates at a core frequency of up to 600 MHz, providing the necessary speed for high-throughput signal processing tasks.
  • Large Integrated Memory: It comes with an integrated 1M-byte Level 2 (L2) cache memory, enhancing the data processing speed by reducing the time to access external memory.
  • Advanced Bus Architecture: The DSP features a high-bandwidth Viterbi and Turbo (VCP2) coprocessor, along with a Telecom Data Movement Accelerator (TDMAC), which together facilitate efficient data transfers and optimized signal processing.
  • Flexible Peripheral Set: It includes a variety of peripherals such as a 10/100 Mb/s Ethernet MAC, 66 MHz PCI bus interface, and a host of other interfaces for flexible connectivity options.

Applications

The TMS320C6414DGLZ6E3 is ideal for applications that require rigorous signal processing capabilities, such as:

  • Wireless and Wired Communications
  • Audio and Video Processing
  • Medical Imaging
  • Industrial Control Systems
  • High-end Imaging

Technical Specifications

  • Package: 548-Ball Plastic Ball Grid Array (PBGA)
  • Operating Temperature Range: -40°C to 85°C
  • Power Management: Multiple power-saving modes, including a comprehensive standby mode for reduced power consumption.

The TMS320C6414DGLZ6E3 is engineered to deliver exceptional performance and reliability for your sophisticated digital signal processing needs. Texas Instruments' commitment to innovation ensures that this DSP stands out as a powerful solution in a variety of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess