EN
  • EN
  • DE
  • IT

TMS320C6414TBGLZ1

Part No TMS320C6414TBGLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 1GHz 8000MIPS 532-Pin FCBGA Tray / IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055257-TMS320C6414TBGLZ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6414T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBGLZ1 CAD Model

Description

The TMS320C6414TBGLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatile applications. This advanced DSP is part of the TMS320C64x series, which is well-known for its efficient fixed-point arithmetic, making it ideal for a wide range of industrial, telecommunications, and multimedia applications.

Key Features:

  • High-Speed Performance: The TMS320C6414TBGLZ1 operates at a core frequency of up to 600 MHz, delivering the computational power needed for complex signal processing tasks.
  • Large On-Chip Memory: Equipped with 1MB of Level 2 (L2) cache memory, this DSP provides ample space for code and data storage, facilitating faster access and improved system efficiency.
  • Advanced Bus Architecture: It features a high-bandwidth Viterbi and Turbo (VCP2) coprocessor, along with a high-speed Telecom Interface (TCI6482) coprocessor, enabling rapid data throughput and enhanced communication capabilities.
  • Robust Peripheral Set: The device includes a variety of peripherals such as a multi-channel buffered serial port (McBSP), an inter-integrated circuit (I2C) bus, and a host port interface (HPI), providing flexible connectivity options.
  • Optimized for Low Power Consumption: Designed with power efficiency in mind, the TMS320C6414TBGLZ1 incorporates several power-saving features, making it suitable for applications where power conservation is crucial.
  • Scalable Platform: As part of the scalable TMS320C64x family, this DSP allows for easy integration and system upgrades, ensuring a future-proof solution for evolving technological demands.

Applications:

The TMS320C6414TBGLZ1 is adept at handling demanding tasks such as:

  • Wireless infrastructure (base stations, mobile switching centers)
  • Medical imaging systems (MRI, CT scanners)
  • Audio and video processing
  • High-end imaging (digital cameras, scanners)
  • Industrial control systems

With its robust architecture, the TMS320C6414TBGLZ1 from Texas Instruments provides a powerful and flexible platform for developers looking to create advanced digital signal processing systems with high reliability and exceptional performance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess