EN
  • EN
  • DE

TMS320C6414TBGLZA7

Part No TMS320C6414TBGLZA7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 043218-TMS320C6414TBGLZA7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBGLZA7 CAD Model

Description

The TMS320C6414TBGLZA7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust capabilities in processing and managing digital data. This product is part of the TMS320C64x series, which is known for its efficiency and speed in executing complex algorithms and tasks in real-time applications.

With a fixed-point architecture, the TMS320C6414TBGLZA7 offers a perfect balance between performance and power consumption, making it an ideal choice for telecommunications, industrial, medical, and multimedia applications. This DSP operates at a core frequency of up to 600 MHz, which allows for rapid data processing and supports the execution of multiple operations simultaneously.

The device comes with integrated memory, including a 1MB Level 2 cache that enhances its performance by minimizing the time to access frequently used data. Additionally, it features a rich set of peripherals and interfaces, such as a high-speed Viterbi coprocessor, Turbo Decoder Coprocessor, and Ethernet MAC, which provide flexibility and ease of integration into a variety of system designs.

The TMS320C6414TBGLZA7 is designed with a 16-bit external memory interface (EMIF) that supports SDRAM, SBSRAM, and Flash memory, allowing for expanded storage and memory options. Its high-throughput and low-latency internal bus structure ensure efficient data transfer within the system, contributing to its overall performance.

Texas Instruments also provides extensive support for the TMS320C6414TBGLZA7 with a comprehensive suite of development tools, including the Code Composer Studio (CCS) integrated development environment (IDE). This facilitates software development and debugging, helping engineers to bring their products to market faster.

In summary, the TMS320C6414TBGLZA7 is a powerful and versatile DSP that offers a combination of high-speed processing, rich features, and energy efficiency. Its ability to handle complex digital signal processing tasks makes it an excellent choice for designers looking to enhance the performance of their systems while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess