EN
  • EN
  • DE

TMS320C6414TZLZ1

Part No TMS320C6414TZLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C62x
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.056MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688397-TMS320C6414TZLZ1
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TZLZ1 CAD Model

Description

Overview of TMS320C6414TZLZ1

The TMS320C6414TZLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for demanding applications that require intense mathematical computations. This DSP is part of the TMS320C64x series, which is known for its efficient performance in processing and real-time data analysis. The TMS320C6414TZLZ1 is an ideal choice for telecommunications, audio and video processing, industrial control, and medical imaging systems.

Key Features

  • High-Performance Processing: Equipped with a fixed-point DSP core that operates at a frequency of up to 1 GHz, the TMS320C6414TZLZ1 delivers a powerful performance that can handle multiple complex tasks simultaneously.
  • Large On-Chip Memory: This DSP includes a large on-chip memory, which consists of 1MB of Level 2 (L2) cache that can be configured as mapped RAM or cache to enhance data throughput and system performance.
  • Advanced Peripherals: The device features a rich set of peripherals, including multiple high-speed serial ports, a 64-bit external memory interface (EMIF), and a host-port interface (HPI), providing flexible options for system connectivity and data transfer.
  • Robust Architecture: The TMS320C6414TZLZ1 is built on TI's advanced VelociTI.2 architecture, which supports parallel execution and allows for increased processing speeds and improved system efficiency.
  • Versatile I/O: With its versatile input/output options, this DSP can easily interface with a wide range of external devices, making it suitable for a variety of applications.

Applications

The robust processing capabilities and high-speed data handling make the TMS320C6414TZLZ1 an excellent choice for a variety of applications, including:

  • Wireless and Wired Communications
  • Audio and Video Processing
  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment
  • High-end Consumer Electronics

Conclusion

The TMS320C6414TZLZ1 from Texas Instruments represents a blend of performance, flexibility, and reliability, making it a go-to DSP for engineers looking to tackle complex digital processing challenges. With its advanced features and robust design, this processor is set to empower the next generation of high-tech applications.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess