EN
  • EN
  • DE

TMS320C6415TBGLZ6

Part No TMS320C6415TBGLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 1271087-TMS320C6415TBGLZ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6415T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZ6 CAD Model

Description

The TMS320C6415TBGLZ6 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of TI's TMS320C64x series, which is designed to meet the rigorous demands of high-speed signal processing applications in telecommunications, digital media, medical imaging, and industrial control systems.

Key Features:

  • High-Performance DSP Core: With a fixed-point architecture and a clock speed of up to 1 GHz, the TMS320C6415TBGLZ6 delivers up to 8000 MIPS (Million Instructions Per Second), making it ideal for multitasking and high-throughput applications.
  • Large On-Chip Memory: This DSP features 1MB of internal RAM, which is divided into two equal-sized blocks for enhanced data management and reduced latency.
  • Advanced Peripherals: The TMS320C6415TBGLZ6 comes equipped with a range of peripherals including a high-speed DMA controller, multiple timers, and serial ports for flexible connectivity options.
  • Optimized for Signal Processing: The device includes specialized hardware for FFT (Fast Fourier Transform) and Viterbi operations, which are essential for many digital signal processing tasks.
  • Scalable and Energy-Efficient: Its low-power consumption and scalable architecture make it an excellent choice for applications that require energy efficiency without compromising on processing power.
  • Extended Temperature Range: This DSP operates reliably in a wide temperature range, making it suitable for industrial environments and outdoor applications.

Applications:

The TMS320C6415TBGLZ6 is designed for a variety of demanding applications, including:

  • Wireless and Wired Communications
  • Audio and Video Processing
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Instrumentation and Test Equipment

With its powerful core and extensive features, the TMS320C6415TBGLZ6 from Texas Instruments is a versatile and reliable DSP solution that can handle complex algorithms and data-intensive tasks with ease, making it a top choice for engineers and developers in a wide range of industries.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess