EN
  • EN
  • DE

TMS320C6416CGLZ6E3

Part No TMS320C6416CGLZ6E3
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description IC Fixed Point DSP 532-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Frequency 600 MHz
Lead Free Contains Lead
Maximum Operating Temperature 90 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Packaging Bulk
RoHS Compliant
Win Source Part Number 988291-TMS320C6416CGLZ6E3
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6416CGLZ6E3 CAD Model

Description

The TMS320C6416CGLZ6E3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional speed and efficiency. This DSP is part of the TMS320C64x series, which is designed to handle complex signal processing tasks with ease, making it an ideal choice for telecommunications, audio processing, industrial control, and a wide range of other applications that require rapid and precise calculations.

With a core frequency that can reach up to 1 GHz, the TMS320C6416CGLZ6E3 is engineered to deliver high-speed performance while maintaining low power consumption. It is built on a 90 nm process technology, which contributes to its efficiency and allows for a compact form factor. The DSP features a fixed-point architecture, which is optimized for applications where a predictable and fast response is crucial.

This DSP incorporates a VelociTI.2™ VLIW architecture, which enables parallel processing and maximizes computational throughput. This architecture allows the TMS320C6416CGLZ6E3 to execute multiple instructions per clock cycle, thus significantly improving its overall performance. Additionally, it includes large on-chip memory, which reduces the need for external memory and helps to speed up data access.

The TMS320C6416CGLZ6E3 also features a variety of peripherals and interfaces, including multichannel buffered serial ports (McBSPs), high-performance timers, and GPIOs. These interfaces facilitate easy communication and integration with other electronic components and systems. Moreover, the device supports a wide range of external memory interfaces, ensuring flexibility in system design.

Texas Instruments provides comprehensive support for the TMS320C6416CGLZ6E3, including a robust set of development tools, software libraries, and reference designs. This support helps to accelerate the development process and enables designers to bring their products to market quickly.

In summary, the TMS320C6416CGLZ6E3 is a powerhouse DSP that combines speed, efficiency, and versatility. Its advanced features and support make it an excellent choice for developers looking to create high-performance signal processing solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess