EN
  • EN
  • DE
  • IT

TMS320C6424ZDU4

Part No TMS320C6424ZDU4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6424 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 1271106-TMS320C6424ZDU4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6424
Introduction Date March 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZDU4 CAD Model

Description

Texas Instruments TMS320C6424ZDU4 Digital Signal Processor

The TMS320C6424ZDU4 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency. This DSP is part of the TMS320C64x series, which is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1GHz, the TMS320C6424ZDU4 delivers exceptional speed and performance for demanding signal processing applications.
  • Advanced Architecture: The device features the innovative VelociTI.2™ VLIW architecture, which enables parallel processing and maximizes computational throughput.
  • Integrated Memory: The DSP includes 1MB of on-chip L2 cache, which can be configured as mapped RAM or cache to optimize system performance.
  • Enhanced Peripheral Set: A comprehensive set of peripherals, including multichannel audio serial ports, 10/100 Mb/s Ethernet MAC, and high-speed USB 2.0, supports a wide range of connectivity options.
  • Low-Power Consumption: Designed with power efficiency in mind, the TMS320C6424ZDU4 features multiple power-down modes to minimize energy usage during idle periods.

Applications:

The versatility of the TMS320C6424ZDU4 DSP enables it to be used in various high-end applications that require intensive signal processing capabilities. These applications include:

  • Wireless and Wired Communications Infrastructure
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Instrumentation and Test Equipment

The TMS320C6424ZDU4 from Texas Instruments represents a blend of performance, power efficiency, and flexibility, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6681 $62.0043
6+ $16.9584 $101.7504
10+ $16.4285 $164.2850
13+ $15.8985 $206.6805
17+ $15.3686 $261.2662
22+ $13.7787 $303.1314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess