EN
  • EN
  • DE

TMS320C6670ACYP2

Part No TMS320C6670ACYP2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point System-on-Chip | IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.2GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 6.25MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Family Part Number TMS320C6670
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271124-TMS320C6670ACYP2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6670ACYP2 CAD Model

Description

The TMS320C6670ACYP2 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational power in processing complex algorithms. This processor is part of the TMS320C66x series of DSPs, which are designed to meet the intense processing demands of modern telecommunications, high-end imaging, and industrial automation applications.

Key Features

  • Advanced Multicore Architecture: Equipped with four C66x DSP cores, each running at a clock speed of up to 1.25 GHz, the TMS320C6670ACYP2 provides an exceptional balance of performance and power efficiency.
  • High-Speed Connectivity: This DSP includes a variety of high-speed interfaces such as PCIe, Gigabit Ethernet, and Serial RapidIO, facilitating seamless data transfer and communication with other devices in a system.
  • Integrated Memory Controller: With an integrated memory controller, the processor supports DDR3 memory, ensuring fast and efficient data access for real-time processing tasks.
  • Robust L2 and L3 Caching: The device boasts a large on-chip memory, including 4MB of shared L2 cache and a 4MB L3 cache, which significantly reduces latency and improves overall system performance.
  • Signal Processing Acceleration: The TMS320C6670ACYP2 includes fixed and floating-point capabilities, enabling it to handle a wide range of signal processing tasks with precision and speed.

Applications

The versatility of the TMS320C6670ACYP2 DSP allows it to be used in a multitude of applications, including but not limited to:

  • Wireless base stations and communications infrastructure
  • Medical imaging systems
  • High-end industrial control and automation
  • Video surveillance and analytics
  • Defense and aerospace systems

Design Support and Resources

Texas Instruments provides extensive support for the TMS320C6670ACYP2 with development tools, software libraries, and reference designs to accelerate product development and time-to-market. Engineers can access a wide range of resources, including technical documentation, application notes, and user forums, directly through the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess