EN
  • EN
  • DE

TMS320C6671ACYPA

Part No TMS320C6671ACYPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1GHz 8000MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 4.56MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797358-TMS320C6671ACYPA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6671
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6671ACYPA CAD Model

Description

The TMS320C6671ACYPA is a high-performance multicore digital signal processor (DSP) from Texas Instruments that is part of the TMS320C66x series of devices. This DSP is designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for applications in telecommunications, high-end imaging, medical, and industrial markets.

Key Features:

  • Advanced Multicore Architecture: The TMS320C6671ACYPA features a cutting-edge multicore architecture that includes one C66x CorePac running at up to 1.25 GHz. This ensures that the processor can manage multiple high-performance tasks simultaneously without compromising on speed or efficiency.
  • High-Performance Computing: With its fixed and floating-point capabilities, the device is capable of delivering up to 10 GHz of raw DSP processing power, which is essential for high-throughput processing tasks.
  • Integrated Accelerators: The DSP includes a rich set of integrated accelerators that enhance performance in applications such as packet processing, FFT algorithms, and matrix multiplication.
  • Memory Flexibility: It comes with a variety of memory interfaces, including 32-bit DDR3/DDR3L with ECC, which provides robust error correction and data integrity for critical applications.
  • High-Speed Connectivity: The device supports high-speed serial interfaces such as SRIO, PCIe, and Gigabit Ethernet, allowing for fast data transfer and communication with other devices in a system.
  • Low-Power Consumption: Despite its high performance, the TMS320C6671ACYPA is designed for low-power consumption, which is critical for energy-sensitive applications.

Applications:

The versatility of the TMS320C6671ACYPA makes it suitable for a wide range of applications. It is particularly effective in:

  • Mission-critical systems that require high-speed signal processing and real-time data analysis.
  • Wireless infrastructure, including baseband processing for multi-standard radio base stations.
  • Medical imaging systems such as MRI and CT scanners that demand high-performance computing for image reconstruction and processing.
  • Industrial applications that require complex algorithm processing like machine vision and automation systems.

Overall, the TMS320C6671ACYPA from Texas Instruments represents a blend of performance, power efficiency, and connectivity that is designed to meet the rigorous demands of advanced digital signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess