EN
  • EN
  • DE
  • IT

TMS320C6672ACYPA25

Part No TMS320C6672ACYPA25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Texas Instruments
Series TMS320C66x
Package Tray
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting Surface Mount
Package 841-BFBGA, FCBGA
Case / Package 841-FCBGA (24x24)
Family Name TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7
HTSUS 8542.31.0001
Other Part Number -296-30474-5-ND, 296-30474-5
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900459-TMS320C6672ACYPA25
Ultra Librarian 3D Model Ultra Librarian TMS320C6672ACYPA25 CAD Model

Description

The TMS320C6672ACYPA25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern embedded applications. This DSP is part of the TMS320C66x family of devices, which are known for their fixed and floating-point capabilities, making them ideal for a wide range of applications including telecommunications, industrial, medical, and high-end imaging systems.

Key Features:

  • Core: The device features a C66x CorePac at 1.25 GHz, capable of delivering up to 160 GFLOPS of single-precision floating-point performance. This core is optimized for high-level math functions, which benefits applications requiring fast computational speeds and high accuracy.
  • Architecture: Built on TI's innovative KeyStone multicore architecture, the TMS320C6672ACYPA25 integrates two C66x DSP cores, each with its own dedicated memory and cache, allowing for simultaneous independent processing tasks.
  • Memory: The DSP includes a robust memory architecture consisting of 512KB of L2 cache per core and 4MB of shared L3 RAM. This memory configuration supports high-throughput data processing and minimizes latency for real-time applications.
  • Interconnectivity: With high-bandwidth peripherals and multiple connectivity options, including PCIe, Gigabit Ethernet, and Serial RapidIO, the TMS320C6672ACYPA25 offers excellent data transfer capabilities, ensuring efficient communication with other system components.
  • Power Efficiency: The device is designed with energy efficiency in mind, featuring multiple power domains and advanced power management techniques. This helps to reduce overall system power consumption, making it suitable for power-sensitive applications.
  • Development Support: Texas Instruments provides extensive development support for the TMS320C6672ACYPA25, including software libraries, development tools, and reference designs, to accelerate product development and time-to-market.

In summary, the TMS320C6672ACYPA25 from Texas Instruments is a powerful and versatile multicore DSP that offers exceptional performance for complex signal processing tasks. Its combination of speed, efficiency, and connectivity makes it an excellent choice for designers seeking to create advanced and reliable embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $47.9718
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $320.1493 $320.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess