EN
  • EN
  • DE

TMS320C6711DGDP200

Part No TMS320C6711DGDP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 272-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 055265-TMS320C6711DGDP200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6711DGDP200 CAD Model

Description

TMS320C6711DGDP200 Image

The TMS320C6711DGDP200 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational speed. This DSP is part of the TMS320C67xx series, which is designed to meet the demands of high-speed numeric calculations and signal processing tasks. The TMS320C6711DGDP200 is an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Speed Performance: With a clock speed of 200MHz, this DSP can execute up to 1.6 billion floating-point operations per second (GFLOPS), making it suitable for computationally intensive tasks.
  • Advanced Architecture: The device features a VLIW (Very Long Instruction Word) architecture that allows multiple operations to be executed in parallel, significantly increasing the processing capability.
  • On-Chip Memory: It includes 256KB of on-chip memory, which is divided into 16KB of L1 Program Cache, 16KB of L1 Data Cache, and 256KB of L2 Cache/SDRAM, providing fast and efficient data access.
  • External Memory Interface: The DSP also supports a wide range of external memory interfaces, including SDRAM, SBSRAM, and Flash memory, offering flexibility in system design.
  • Peripheral Integration: It comes with an array of integrated peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a 32-bit general-purpose timer, enhancing its versatility.

Applications:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Digital Motor Control
  • Instrumentation and Control

The TMS320C6711DGDP200 is available in a 144-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Its robust design and advanced features make it a reliable and powerful component for any high-performance signal processing system.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4760 $68.9520
4+ $28.2880 $113.1520
6+ $27.4040 $164.4240
8+ $26.5200 $212.1600
10+ $25.6360 $256.3600
14+ $22.9840 $321.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess