EN
  • EN
  • DE

TMS320C6712DZDP150

Part No TMS320C6712DZDP150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 272-BGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C67x
Package Tube
Type Floating Point
Interface McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting SMD (SMT)
Package / Case 272-BBGA
Supplier Device Package 272-BGA (27x27)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -TMS320C6712DZDP150-NDR,2156-TMS320C6712DZDP150,-296-19390-ND,-296-19390,296-TMS320C6712DZDP150,296-19390,296-19390-ND,TEXTISTMS320C6712DZDP150
Standard Package 40
Win Source Part Number 1100466-TMS320C6712DZDP150
Ultra Librarian 3D Model Ultra Librarian TMS320C6712DZDP150 CAD Model

Description

The TMS320C6712DZDP150 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C67xx series, which is known for its use in a wide range of applications, including telecommunications, audio processing, industrial control systems, and medical equipment.

Key Features:

  • High-Speed Performance: The TMS320C6712DZDP150 operates at a frequency of 150MHz, providing a balance of speed and power efficiency, making it suitable for real-time applications.
  • Advanced Architecture: It features a VelociTI.1 advanced very-long-instruction-word (VLIW) architecture that enables parallel processing and efficient execution of operations.
  • Large On-Chip Memory: This DSP comes with integrated memory, including a large 256K-byte zero-wait state SRAM, which allows for quick data access and manipulation.
  • Flexible Peripheral Integration: The TMS320C6712DZDP150 offers a variety of peripherals, such as a multichannel buffered serial port (McBSP), host-port interface (HPI), and a 32-bit external memory interface (EMIF) providing easy connectivity and data transfer with external devices.
  • Optimized for Signal Processing: With its powerful floating-point processor, it is capable of executing up to 900 MFLOPS, making it particularly adept at handling computationally intensive tasks in signal processing.

Applications:

The versatility of the TMS320C6712DZDP150 allows it to be used in a variety of applications, such as:

  • Professional and consumer audio systems
  • Telecommunication infrastructure
  • Digital signal processing
  • Medical imaging systems
  • Industrial control and automation

Support and Resources:

Texas Instruments provides comprehensive support for the TMS320C6712DZDP150 through its extensive online resources. Developers can access a wide range of tools, including software development kits (SDKs), reference designs, application notes, and technical documentation to facilitate the design and development process.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5406 $51.2436
15+ $7.0077 $105.1155
23+ $6.7887 $156.1401
31+ $6.5697 $203.6607
40+ $6.3507 $254.0280
53+ $5.6938 $301.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess