EN
  • EN
  • DE

TMS320C6713BPYPA200

Part No TMS320C6713BPYPA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219348-TMS320C6713BPYPA200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BPYPA200 CAD Model

Description

The TMS320C6713BPYPA200 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a broad range of applications. It is part of the TMS320C67xx DSP family, which is renowned for its efficient performance in processing data-intensive tasks. This particular model is a preferred choice for professionals working on audio, telecommunications, and industrial control systems.

Key Features:

  • High-Speed Performance: With a core frequency of up to 200MHz, this DSP can execute up to 1.2 billion floating-point operations per second (GFLOPS), making it suitable for high-speed computation tasks.
  • Large On-Chip Memory: It comes with integrated memory, including 256KB of on-chip RAM, which helps in minimizing system latency and improving overall efficiency.
  • Advanced Peripherals: The TMS320C6713BPYPA200 is equipped with a variety of peripherals such as a multichannel audio serial port (McASP), a host-port interface (HPI), and Inter-Integrated Circuit (I²C) bus support, providing versatile connectivity options.
  • Scalable Architecture: The device features a VelociTI.2™ architecture, which enhances parallelism and allows for scalable performance depending on the application requirements.
  • Enhanced DSP Instruction Set: Its instruction set is optimized for digital signal processing tasks, including complex arithmetic operations, bit manipulation, and control functions.

Applications:

The TMS320C6713BPYPA200 is ideal for applications that require intensive signal processing capabilities such as:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Speech and audio processing
  • Biomedical signal processing
  • Industrial control and automation systems

Conclusion:

Overall, the Texas Instruments TMS320C6713BPYPA200 DSP is a powerful and versatile component that offers a balance between performance and power consumption. Its advanced features and high-speed processing capabilities make it an excellent choice for developers and engineers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess