EN
  • EN
  • DE

TMS320C6722RFP200

Part No TMS320C6722RFP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING-POINT DSP 144HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (384kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Surface Mount
Case / Package 144-TQFP Exposed Pad
Supplier Device Package 144-HTQFP (20x20)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-19448,-296-19448-ND,-TMS320C6722RFP200-NDR,296-19448,2156-TMS320C6722RFP200-TI,TEXTISTMS320C6722RFP200
Standard Package 60
Win Source Part Number 1321807-TMS320C6722RFP200
Ultra Librarian 3D Model Ultra Librarian TMS320C6722RFP200 CAD Model

Description

Texas Instruments Digital Signal Processor

The TMS320C6722RFP200 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its powerful processing capabilities and efficiency. This DSP is part of the TMS320C67x DSP family, which is designed to meet the intense processing demands of modern, sophisticated signal processing applications.

With a 200MHz clock speed, the TMS320C6722RFP200 is capable of executing up to 1200 million instructions per second (MIPS), making it an ideal choice for applications requiring high-speed mathematical computations. This includes but is not limited to, audio processing, telecommunications, industrial control, and biometric analysis.

This processor is built on the advanced VelociTI.2 architecture, which enhances the performance by utilizing a very long instruction word (VLIW) design. This allows the chip to execute multiple instructions in parallel, significantly boosting processing throughput and efficiency. The TMS320C6722RFP200 also features a floating-point unit that supports both single and double-precision operations, providing the precision required for complex algorithms and signal processing tasks.

Memory is a critical aspect of any DSP, and the TMS320C6722RFP200 comes equipped with integrated memory, including a 256KB L2 cache that can be configured as either cache or RAM, depending on the needs of the application. This flexibility allows for optimized memory usage and improved performance. Additionally, the device supports a wide range of external memory interfaces, ensuring easy integration with other system components and peripherals.

For connectivity, the TMS320C6722RFP200 offers a host of peripherals such as a high-speed parallel interface, multiple serial ports, and a direct memory access (DMA) controller. These features facilitate easy data transfer and communication with other devices, making the DSP a versatile component in any embedded system design.

Manufactured in a 176-pin PowerPAD plastic quad flatpack (RFP) package, the TMS320C6722RFP200 is designed for optimal heat dissipation, ensuring reliable performance even under strenuous workloads. Whether you're developing a high-end audio system, a complex industrial control solution, or advanced communication equipment, the TMS320C6722RFP200 from Texas Instruments is engineered to deliver outstanding performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess