EN
  • EN
  • DE

TMS320C6745DPTP3

Part No TMS320C6745DPTP3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-42943,TMS320C6745DPTP3-ND,-296-42943-5-ND,296-42943-5-ND,296-42943-5
Standard Package 40
Win Source Part Number 1321848-TMS320C6745DPTP3
Ultra Librarian 3D Model Ultra Librarian TMS320C6745DPTP3 CAD Model

Description

The TMS320C6745DPTP3 is a high-performance, low-power digital signal processor (DSP) developed by Texas Instruments (TI), designed to meet the intense processing needs of modern audio, telecommunications, and industrial applications. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its high level of efficiency and speed.

Key Features:

  • High-Performance Processing: With a core frequency of up to 300 MHz, the TMS320C6745DPTP3 delivers up to 2400 MIPS (Million Instructions Per Second), providing the computational power necessary for complex algorithms and signal processing tasks.
  • Enhanced Memory: It includes an integrated memory controller with support for 16-bit DDR2 and mDDR, offering ample bandwidth for data-intensive applications.
  • Robust Peripherals: A rich set of peripherals, including an Ethernet MAC, USB 2.0, I2C, SPI, and multiple UARTs, allow for versatile connectivity and communication options.
  • Low-Power Operation: The device is optimized for low-power consumption, making it ideal for portable and battery-powered devices where energy efficiency is crucial.
  • Embedded Cryptography: Security features such as an embedded cryptography accelerator ensure secure data transmission and storage, essential for sensitive applications.

Applications:

The TMS320C6745DPTP3 is suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Medical imaging and diagnostics
  • Instrumentation and test equipment

Design Support:

TI provides comprehensive design support for the TMS320C6745DPTP3, including detailed datasheets, technical documentation, development tools, and software libraries. This support helps designers and engineers to streamline the development process and bring products to market faster.

Package and Quality:

The TMS320C6745DPTP3 is offered in a 256-pin BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. It is manufactured with the high-quality standards that Texas Instruments is known for, ensuring reliability and performance in the field.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3827 $70.1481
6+ $19.1859 $115.1154
9+ $18.5863 $167.2767
12+ $17.9867 $215.8404
15+ $17.3872 $260.8080
20+ $15.5885 $311.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess